onsemi Voltage Regulators - DC DC Switching Regulators LM2575TV-005G

Description
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5 Formed Leads
Request a Quote
Description
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5 Formed Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2575TV-005G is a step-down switching regulator capable of delivering a fixed output voltage of 5V at a maximum load of 1.0 A. It operates within a wide input voltage range of 4.75 V to 40 V, making it suitable for various applications. The device features high efficiency, particularly when compared to linear regulators, which helps minimize power dissipation and often eliminates the need for a heatsink. This regulator is designed to simplify power supply design by requiring only four external components. It includes features such as thermal shutdown and cycle-by-cycle current limiting for protection under fault conditions. The LM2575TV-005G also supports TTL shutdown capability, allowing for low power standby operation. With a guaranteed output voltage tolerance of ±4% and an internal oscillator frequency of 52 kHz, it provides reliable performance across specified conditions. The LM2575 series is AEC-Q100 qualified, making it suitable for automotive applications. The device is available in a TO-220 package, which facilitates easy integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The LM2575TV-005G is a step-down switching regulator capable of delivering a fixed output voltage of 5V at a maximum load of 1.0 A. It operates within a wide input voltage range of 4.75 V to 40 V, making it suitable for various applications. The device features high efficiency, particularly when compared to linear regulators, which helps minimize power dissipation and often eliminates the need for a heatsink. This regulator is designed to simplify power supply design by requiring only four external components. It includes features such as thermal shutdown and cycle-by-cycle current limiting for protection under fault conditions. The LM2575TV-005G also supports TTL shutdown capability, allowing for low power standby operation. With a guaranteed output voltage tolerance of ±4% and an internal oscillator frequency of 52 kHz, it provides reliable performance across specified conditions. The LM2575 series is AEC-Q100 qualified, making it suitable for automotive applications. The device is available in a TO-220 package, which facilitates easy integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM2575TV-005G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2575TV-005G-ND
Voltage Regulators - DC DC Switching Regulators LM2575TV-005G-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5 Formed Leads

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5 Formed Leads

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575TV-005G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575TV-005G
Voltage Regulators - DC DC Switching Regulators LM2575TV-005G
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5 Formed Leads

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5 Formed Leads

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2575TV-005G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2575TV-005G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2575TV-005G
IC REG BUCK 5V 1A TO220-5

IC REG BUCK 5V 1A TO220-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2575TV-005G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575TV-005G
PMIC - Voltage Regulators - DC DC Switching Regulators LM2575TV-005G
IC REG BUCK 5V 1A TO220-5

IC REG BUCK 5V 1A TO220-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2575TV-005G-ND LM2575TV-005G LM2575TV-005G LM2575TV-005G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220
Output Voltage 5 volts 5 to ? volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data