onsemi Step-Down Regulator, To-220-5; Topology Onsemi LM2575T-5G.

Description
STEP-DOWN REGULATOR, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
STEP-DOWN REGULATOR, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Down Regulator, To-220-5; Topology Onsemi - 27AC7534 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Regulator, To-220-5; Topology Onsemi
27AC7534
Step-Down Regulator, To-220-5; Topology Onsemi 27AC7534
STEP-DOWN REGULATOR, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes

STEP-DOWN REGULATOR, TO-220-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AC7534
Product Name Step-Down Regulator, To-220-5; Topology Onsemi
Frequency 52kHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details