Manufacturer: ON Semiconductor
Win Source Part Number: 206318-LM2575T-5G
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2575
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.75V
Alternative Parts (Cross-Reference): LM2575-5.0BT; LM2575-5.0WT; LM2575T-5.0; LM2575T-5.0/NOPB;
Introduction Date: July 19, 1999
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5
IC REG BUCK 5V 1A TO220-5
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-220-5
IC REG BUCK 5V 1A TO220-5
Switching Voltage Regulators 5V 1A Buck PWM
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 206318-LM2575T-5G | LM2575T-5GOS-ND | LM2575T-5G | LM2575T-5G | LM2575T-5G | LM2575T-5G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575T-5G | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck; Buck, Boost, Buck-Boost | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | |
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |