Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5
onsemi LM2575T-3.3G Switching Regulator
onsemi LM2575T-3.3G Switching Regulator
onsemi LM2575T-3.3G Switching Regulator
Switching Voltage Regulators 3.3V 1A Buck PWM
IC REG BUCK 3.3V 1A TO220-5
IC REG BUCK 3.3V TO220-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575T-3.3GOS-ND | 7862341P | 7862341 | 1452880 | LM2575T-3.3G | LM2575T-3.3G | LM2575T-3.3G | LM2575T-3.3G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Switching Regulators | Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Boost | Buck; Boost | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; To-220 | TO-220; Other; To-220 | TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |