Manufacturer: ON Semiconductor
Win Source Part Number: 1197386-LM2575T-15G
Categories: Integrated Circuits
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar, PSFM5
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5
IC REG BUCK 15V 1A TO220-5
Switching Voltage Regulators 15V 1A Buck PWM
IC REG BUCK 15V 1A TO220-5
IC REG BUCK 15V 1A TO220-5
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5
| Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1197386-LM2575T-15G | LM2575T-15G | 488-LM2575T-15G-ND | LM2575T-15G | LM2575T-15G | LM2575T-15G | LM2575T-15G | LM2575T-15G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575T-15G | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | |||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||||
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||||
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 to ? volts |