Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar, PSFM5
Manufacturer: onsemi
Win Source Part Number: 1320573-LM2575T-12G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Current - Output: 1A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 12V
Synchronous Rectifier: No
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-220-5
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM2575T-12G-ND,LM257
Base Product Number: LM2575
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5
IC REG BUCK 12V 1A TO220-5
Switching Voltage Regulators 12V 1A Buck PWM
IC REG MULT CONFIG INV 12V TO220
IC REG BUCK 12V 1A TO220-5
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5
| Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575T-12G | 1320573-LM2575T-12G | LM2575T-12GOS-ND | LM2575T-12G | LM2575T-12G | 598-LM2575T-12G | LM2575T-12G | LM2575T-12G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG MULT CONFIG INV 12V TO220 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||||
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |