Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5
IC REG BUCK 15V 1A TO220-5
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575T-015-ND | LM2575T-015 | LM2575T-015 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | |
| Output Voltage | 15 volts | 15 to ? volts | |
| IOUT | 1 amps | 1 amps | 1 amps |