onsemi Voltage Regulators LM2575D2T-ADJG

Description
ANA ADJV 1A PWR SW REG
Request a Quote Datasheet
Description
ANA ADJV 1A PWR SW REG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 1844826P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1844826P
Voltage Regulators 1844826P
ANA ADJV 1A PWR SW REG

ANA ADJV 1A PWR SW REG

Supplier's Site
Voltage Regulators - 1844826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1844826
Voltage Regulators 1844826
ANA ADJV 1A PWR SW REG

ANA ADJV 1A PWR SW REG

Supplier's Site
Voltage Regulators - 1844232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1844232
Voltage Regulators 1844232
ANA ADJV 1A PWR SW REG

ANA ADJV 1A PWR SW REG

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2575D2T-ADJGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2575D2T-ADJGOS-ND
Voltage Regulators - DC DC Switching Regulators LM2575D2T-ADJGOS-ND
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575D2T-ADJG - 1052989-LM2575D2T-ADJG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575D2T-ADJG
1052989-LM2575D2T-ADJG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575D2T-ADJG 1052989-LM2575D2T-ADJG
Manufacturer: ON Semiconductor Win Source Part Number: 1052989-LM2575D2T-AD JG Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Buck-Boost Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 37V Minimum Input Voltage: 4.75V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1052989-LM2575D2T-ADJG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2575D2T-ADJG
Switching Voltage Regulators LM2575D2T-ADJG
Switching Voltage Regulators 1A 1.23-37V ADJ Buck PWM

Switching Voltage Regulators 1A 1.23-37V ADJ Buck PWM

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2575D2T-ADJG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2575D2T-ADJG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2575D2T-ADJG
IC REG BUCK ADJ 1A D2PAK-5

IC REG BUCK ADJ 1A D2PAK-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2575D2T-ADJG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2575D2T-ADJG
Voltage Regulators - DC DC Switching Regulators LM2575D2T-ADJG
IC REG BUCK ADJ 1A D2PAK-5

IC REG BUCK ADJ 1A D2PAK-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575D2T-ADJG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575D2T-ADJG
Voltage Regulators - DC DC Switching Regulators LM2575D2T-ADJG
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1844826P 1844826 LM2575D2T-ADJGOS-ND 1052989-LM2575D2T-ADJG LM2575D2T-ADJG LM2575D2T-ADJG LM2575D2T-ADJG LM2575D2T-ADJG
Product Name Voltage Regulators Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575D2T-ADJG Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Boost Buck; Boost Buck Buck, Boost, Buck-Boost Buck
Package Type TO-263; Other; TO-263 Other; D2pak TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; D2PAK-5 TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Efficiency 77 %
Unlock Full Specs
to access all available technical data