onsemi Dc/dc Converter, Buck, 52Khz, To-263-5; Topology Onsemi LM2575D2T-5R4G

Description
DC/DC CONVERTER, BUCK, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, BUCK, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, Buck, 52Khz, To-263-5; Topology Onsemi - 50AC5312 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Buck, 52Khz, To-263-5; Topology Onsemi
50AC5312
Dc/dc Converter, Buck, 52Khz, To-263-5; Topology Onsemi 50AC5312
DC/DC CONVERTER, BUCK, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz RoHS Compliant: Yes

DC/DC CONVERTER, BUCK, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 50AC5312
Product Name Dc/dc Converter, Buck, 52Khz, To-263-5; Topology Onsemi
Frequency 52kHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details