Manufacturer: ON Semiconductor
Win Source Part Number: 104714-LM2575D2T-5R4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2575
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.75V
Alternative Parts (Cross-Reference): NCV2575D2T-5R4G; V62/04742-01XA; LM2575HVS-5.0EP;
Introduction Date: July 19, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 5V 1A D2PAK-5
Switching Voltage Regulators 5V 1A Buck PWM
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 5V 1A D2PAK-5
IC REG BUCK 5V 1A D2PAK-5
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 7862344 | 7862344P | 104714-LM2575D2T-5R4G | LM2575D2T-5R4GOSTR-ND | LM2575D2T-5R4G | LM2575D2T-5R4G | LM2575D2T-5R4G | LM2575D2T-5R4G | LM2575D2T-5R4G |
| Product Name | Switching Regulators | Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575D2T-5R4G | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost | Buck, Boost, Buck-Boost | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; D2pak | Other; D2PAK-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| Efficiency | 88 % | 88 % |