onsemi Ic, Power Supply D2Pak; Topology Onsemi LM2575D2T-5G

Description
IC, POWER SUPPLY D2PAK; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:52kHz; Operating RoHS Compliant: Yes
Datasheet
Description
IC, POWER SUPPLY D2PAK; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:52kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Supply D2Pak; Topology Onsemi - 72T2496 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Supply D2Pak; Topology Onsemi
72T2496
Ic, Power Supply D2Pak; Topology Onsemi 72T2496
IC, POWER SUPPLY D2PAK; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:52kHz; Operating RoHS Compliant: Yes

IC, POWER SUPPLY D2PAK; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:52kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72T2496
Product Name Ic, Power Supply D2Pak; Topology Onsemi
Frequency 52kHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details