Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer: ON Semiconductor
Win Source Part Number: 018748-LM2575D2T-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 3.3V 1A D2PAK-5
Switching Voltage Regulators 3.3V 1A Buck PWM
IC REG BUCK 3.3V D2PAK-5
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575D2T-3.3R4GOSTR-ND | 018748-LM2575D2T-3.3R4G | LM2575D2T-3.3R4G | LM2575D2T-3.3R4G | LM2575D2T-3.3R4G | LM2575D2T-3.3R4G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575D2T-3.3R4G | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck, Boost, Buck-Boost | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; D2PAK-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |