onsemi Dc/dc Conv, Buck, 52Khz, To-263-5; Topology Onsemi LM2575D2T-3.3R4G

Description
DC/DC CONV, BUCK, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 52Khz, To-263-5; Topology Onsemi - 14AC4343 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 52Khz, To-263-5; Topology Onsemi
14AC4343
Dc/dc Conv, Buck, 52Khz, To-263-5; Topology Onsemi 14AC4343
DC/DC CONV, BUCK, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Switching Frequency:52kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 14AC4343
Product Name Dc/dc Conv, Buck, 52Khz, To-263-5; Topology Onsemi
Frequency 52kHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details