onsemi 3.2A 63kHz Voltage Regulator IC LM2575D2T-15R4

Description
3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, D2PK, 5 PIN Product overview: LM2575D2T-15R4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575D2T-15R4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, D2PK, 5 PIN Product overview: LM2575D2T-15R4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575D2T-15R4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.2A 63kHz Voltage Regulator IC
739-LM2575D2T-15R4
3.2A 63kHz Voltage Regulator IC 739-LM2575D2T-15R4
3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, D2PK, 5 PIN Product overview: LM2575D2T-15R4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575D2T-15R4 can be used for catalog matching and distributor lookup.

3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, D2PK, 5 PIN Product overview: LM2575D2T-15R4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575D2T-15R4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575D2T-15R4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2575D2T-15R4-ND
Voltage Regulators - DC DC Switching Regulators LM2575D2T-15R4-ND
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575D2T-15R4 - 877197-LM2575D2T-15R4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575D2T-15R4
877197-LM2575D2T-15R4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575D2T-15R4 877197-LM2575D2T-15R4
Manufacturer: ON Semiconductor Win Source Part Number: 877197-LM2575D2T-15R 4 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Package: Reel - TR Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: Surface Mount Part Status: Obsolete Family Name: LM2575 Categories: Integrated Circuits (ICs) Case / Package: D2PAK-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 877197-LM2575D2T-15R4
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Package: Reel - TR
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM2575
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575D2T-15R4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575D2T-15R4
Voltage Regulators - DC DC Switching Regulators LM2575D2T-15R4
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2575D2T-15R4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575D2T-15R4
PMIC - Voltage Regulators - DC DC Switching Regulators LM2575D2T-15R4
IC REG BUCK 15V 1A D2PAK-5

IC REG BUCK 15V 1A D2PAK-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2575D2T-15R4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2575D2T-15R4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2575D2T-15R4
IC REG BUCK 15V 1A D2PAK-5

IC REG BUCK 15V 1A D2PAK-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2575D2T-15R4 LM2575D2T-15R4-ND 877197-LM2575D2T-15R4 LM2575D2T-15R4 LM2575D2T-15R4 LM2575D2T-15R4
Product Name 3.2A 63kHz Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575D2T-15R4 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-263-6 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; D2PAK-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263
Output Voltage 15 volts 15 volts 15 to ? volts 15 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data