onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2575D2T-015G

Description
Manufacturer: onsemi Win Source Part Number: 1320654-LM2575D2T-01 5G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Tube Standard Package: 50 Mounting: Surface Mount Current - Output: 1A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.75V Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 15V Synchronous Rectifier: No Supplier Device Package: D2PAK-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-LM2575D2T-015G- ON,ONSONSLM2575D2T-0 15G Base Product Number: LM2575 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320654-LM2575D2T-01 5G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Tube Standard Package: 50 Mounting: Surface Mount Current - Output: 1A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.75V Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 15V Synchronous Rectifier: No Supplier Device Package: D2PAK-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-LM2575D2T-015G- ON,ONSONSLM2575D2T-0 15G Base Product Number: LM2575 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1320654-LM2575D2T-015G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1320654-LM2575D2T-015G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1320654-LM2575D2T-015G
Manufacturer: onsemi Win Source Part Number: 1320654-LM2575D2T-01 5G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Tube Standard Package: 50 Mounting: Surface Mount Current - Output: 1A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.75V Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 15V Synchronous Rectifier: No Supplier Device Package: D2PAK-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-LM2575D2T-015G- ON,ONSONSLM2575D2T-0 15G Base Product Number: LM2575 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1320654-LM2575D2T-015G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Current - Output: 1A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 15V
Synchronous Rectifier: No
Supplier Device Package: D2PAK-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
ECCN: EAR99
Fake Threat In the Open Market: 74
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-LM2575D2T-015G-ON,ONSONSLM2575D2T-015G
Base Product Number: LM2575
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575D2T-015G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2575D2T-015G-ND
Voltage Regulators - DC DC Switching Regulators LM2575D2T-015G-ND
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
 - LM2575D2T-015G - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar

Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2575D2T-015G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2575D2T-015G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2575D2T-015G
IC REG BUCK 15V 1A D2PAK-5

IC REG BUCK 15V 1A D2PAK-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2575D2T-015G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575D2T-015G
Voltage Regulators - DC DC Switching Regulators LM2575D2T-015G
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1320654-LM2575D2T-015G LM2575D2T-015G-ND LM2575D2T-015G LM2575D2T-015G LM2575D2T-015G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; SMSIP5H TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Multiple Outputs; Synchronous Rectification
fsw 52 kHz 52 kHz 52 kHz 52 kHz
Unlock Full Specs
to access all available technical data