onsemi Buck 1.0 A 15 V Step-Down DC-DC Converter IC LM2575D2T-015G

Description
Buck Regulator, Switching, Adjustable Output Voltage, 1.0 A 15 V, 5 LEAD D2PAK, 50-TUBE Product overview: LM2575D2T-015G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.0 A, 15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.0 A, 15 V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575D2T-015G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Buck Regulator, Switching, Adjustable Output Voltage, 1.0 A 15 V, 5 LEAD D2PAK, 50-TUBE Product overview: LM2575D2T-015G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.0 A, 15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.0 A, 15 V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575D2T-015G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.0 A 15 V Step-Down DC-DC Converter IC
739-LM2575D2T-015G
Buck 1.0 A 15 V Step-Down DC-DC Converter IC 739-LM2575D2T-015G
Buck Regulator, Switching, Adjustable Output Voltage, 1.0 A 15 V, 5 LEAD D2PAK, 50-TUBE Product overview: LM2575D2T-015G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.0 A, 15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.0 A, 15 V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575D2T-015G can be used for catalog matching and distributor lookup.

Buck Regulator, Switching, Adjustable Output Voltage, 1.0 A 15 V, 5 LEAD D2PAK, 50-TUBE Product overview: LM2575D2T-015G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.0 A, 15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.0 A, 15 V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575D2T-015G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM2575D2T-015G
Product Name Buck 1.0 A 15 V Step-Down DC-DC Converter IC
Package Type Other; TO-263-6
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck 35V 1MHz Step-Down DC-DC Converter IC - 715-LM3485MM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 35 volts
Input Voltage 36 volts
View Details
2 suppliers
DC-DC Converters - 1228072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details