onsemi Voltage Regulators - DC DC Switching Regulators LM2575D2T-012G

Description
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM2575D2T-012G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2575D2T-012G-ND
Voltage Regulators - DC DC Switching Regulators LM2575D2T-012G-ND
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
 - LM2575D2T-012G - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar

Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2575D2T-012G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2575D2T-012G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2575D2T-012G
IC REG BUCK 12V 1A D2PAK-5

IC REG BUCK 12V 1A D2PAK-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2575D2T-012G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575D2T-012G
Voltage Regulators - DC DC Switching Regulators LM2575D2T-012G
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2575D2T-012G-ND LM2575D2T-012G LM2575D2T-012G LM2575D2T-012G
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; SMSIP5H TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 12 volts 12 volts 12 to ? volts
IOUT 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - ADP110AR-3.3 - Lingto Electronic Limited
Specs
Configuration / Function Boost
View Details
250KHZ Power Management IC - 759-ICE3PCS02GXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 21 to 250 kHz
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM1771TSD - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
VIN 2.8 to 5.5 volts
fsw 100 to 1000 kHz
View Details