Switching Regulator, Voltage-mode, 1.8A, 63kHz Switching Freq-Max, BIPolar, PDIP8
"Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
onsemi LM2574N-ADJG Buck Converter
onsemi LM2574N-ADJG Buck Converter
onsemi LM2574N-ADJG Buck Converter
Manufacturer: ON Semiconductor
Win Source Part Number: 071071-LM2574N-ADJG
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.75V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC REG MULT CONFG ADJ 500MA 8DIP
IC REG MULT CONFG ADJ 500MA 8DIP
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 500mA 8-DIP (0.300", 7.62mm)
IC REG MULT CONFG ADJ 500MA 8DIP
Switching Voltage Regulators 500mA Adj. Step Down
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2574N-ADJG | LM2574N-ADJGOS-ND | 6899938P | 6899938 | 071071-LM2574N-ADJG | LM2574N-ADJG | LM2574N-ADJG | LM2574N-ADJG | LM2574N-ADJG | LM2574N-ADJG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574N-ADJG | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Package Type | DIP; Other; PDIP-8 | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; Pdip | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | ||||
| Life Cycle Stage | Active | Maturity; Active | Active | Active | ||||||
| Configuration / Function | Buck; Boost; Buck-Boost | Buck; Boost; Buck-Boost | Buck, Boost, Buck-Boost | Buck; Boost | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||||
| Output Voltage | 1.23 to 37 volts | 1.23 volts | 1.23 volts | 1.23 to 37 volts | 1.23 volts |