Manufacturer: ON Semiconductor
Win Source Part Number: 1197336-LM2574N-5G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LM2574
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Input Voltage MIN: 4.75V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2574-5.0YN; LM2594N-5.0; LM2594HVN-5.0;
Introduction Date: July 19, 1999
ECCN: EAR99
Country of Origin: China, Indonesia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
"Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Fixed 5V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
onsemi LM2574N-5G Buck Converter
onsemi LM2574N-5G Buck Converter
onsemi LM2574N-5G Buck Converter
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Fixed 5V 1 Output 500mA 8-DIP (0.300", 7.62mm)
IC REG MULT CONFIG 5V 500MA 8DIP
Switching Voltage Regulators 5V .5A PWR SW REG
IC REG MULTI CONFG 5V 500MA 8DIP
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1197336-LM2574N-5G | LM2574N-5GOS-ND | 6899935 | 6899935P | LM2574N-5G | LM2574N-5G | LM2574N-5G | LM2574N-5G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574N-5G | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost, Buck-Boost | Buck; Boost; Buck-Boost | Buck; Boost; Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; Pdip | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | |||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts |