"Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Fixed 3.3V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
IC REG MULTI CONFG 3.3V 8DIP
IC REG MULT CONFIG 3.3V 8DIP
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Fixed 3.3V 1 Output 500mA 8-DIP (0.300", 7.62mm)
IC REG MULTI CONFG 3.3V 8DIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2574N-3.3OS-ND | LM2574N-3.3 | LM2574N-3.3 | LM2574N-3.3 | LM2574N-3.3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost; Buck-Boost | Buck; Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |