Manufacturer: ON Semiconductor
Win Source Part Number: 143175-LM2574N-12G
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4.75V
Alternative Parts (Cross-Reference): LM2597HVN-12/NOPB; LM2574N-012; LM2574N-12; LM2574N-12G;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
onsemi LM2574N-12G Switching Regulator
onsemi LM2574N-12G Switching Regulator
onsemi LM2574N-12G Switching Regulator
"Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Fixed 12V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
IC REG MULT CONFG 12V 500MA 8DIP
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Fixed 12V 1 Output 500mA 8-DIP (0.300", 7.62mm)
IC REG MULT CONFG 12V 500MA 8DIP
Switching Voltage Regulators 12V 500mA Buck PWM
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 143175-LM2574N-12G | 7862338 | 7862338P | LM2574N-12GOS-ND | LM2574N-12G | LM2574N-12G | LM2574N-12G | LM2574N-12G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574N-12G | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck, Boost, Buck-Boost | Buck; Boost | Buck; Boost; Buck-Boost | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | DIP; Other; 8-PDIP | DIP; Other; Pdip | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |