"Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 500mA 16-SOIC (0.295"", 7.50mm Width)"
1.8A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PDSO16, PLASTIC, SOP-16 Product overview: LM2574DW-ADJR2 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2574DW-ADJR2 can be used for catalog matching and distributor lookup.
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 500mA 16-SOIC (0.295", 7.50mm Width)
IC REG MULTI CONFG ADJ 16SOIC
IC REG MULTI CONFG ADJ 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2574DW-ADJR2-ND | 739-LM2574DW-ADJR2 | LM2574DW-ADJR2 | LM2574DW-ADJR2 | LM2574DW-ADJR2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1.8A 63kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost; Buck-Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | Other; SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Output Voltage | 1.23 to 37 volts | 37 volts | 1.23 to 37 volts | 1.23 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |