"Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 500mA 16-SOIC (0.295"", 7.50mm Width)"
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 500mA 16-SOIC (0.295", 7.50mm Width)
IC REG MULTI CONFG ADJ 16SOIC
IC REG MULTI CONFG ADJ 16SOIC
IC REG MULTI CONFG ADJ 16SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2574DW-ADJ-ND | LM2574DW-ADJ | LM2574DW-ADJ | LM2574DW-ADJ | LM2574DW-ADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost; Buck-Boost | Buck; Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | |
| Output Voltage | 1.23 to 37 volts | 1.23 to 37 volts | 1.23 volts | 1.23 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |