Quad Comparator IC, 36V, PDIP-14, TTL Output Product overview: LM239NG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239NG can be used for catalog matching and distributor lookup.
Comparator, Quad, Single Supply, 36 V
Manufacturer: ON Semiconductor
Win Source Part Number: 041068-LM239NG
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Comparator General Purpose CMOS, Open-Collector, TTL 14-PDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-LM239NG | LM239NG | 041068-LM239NG | LM239NG |
| Product Name | Quad 36V Linear Comparator IC | Linear - Linear - Comparators - LM239NG | Comparators | |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | ||
| Power Dissipation (PD) | 1000 milliwatts | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | Rail/Tube | DIP; PDIP; PDIP-14 | DIP; PDIP; 14-PDIP | DIP; 14-DIP (0.300\", 7.62mm) |