Quad Comparator, 36V, 1.3us, TTL Out, TSSOP-14 Product overview: LM239DTBR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239DTBR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 018723-LM239DTBR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Comparator, Quad, Single Supply, 36 V
IC COMP QUAD SGL SUPPLY 14TSSOP
Comparator General Purpose CMOS, Open-Collector, TTL 14-TSSOP
COMPARATOR, 1.3US, -25 TO 85DEG C ROHS COMPLIANT: YES
Analog Comparators 3-36V Qud Comparator -25 to 85 deg C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-LM239DTBR2G | 018723-LM239DTBR2G | LM239DTBR2G | LM239DTBR2G | LM239DTBR2G | 54AH9137 | LM239DTBR2G |
| Product Name | Quad 36V TSSOP Linear Comparator IC | Linear - Linear - Comparators - LM239DTBR2G | Linear - Comparators | Comparators | Comparator, 1.3Us, -25 To 85Deg C Rohs Compliant Onsemi | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | |||||
| Power Dissipation (PD) | 1000 milliwatts | ||||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||||
| Package Type | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; TSSOP-14 | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |