onsemi Quad 36V TSSOP Linear Comparator IC LM239DTBR2

Description
Quad Comparator IC, 36V, 1.3us, TSSOP-14, SM Product overview: LM239DTBR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239DTBR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Comparator IC, 36V, 1.3us, TSSOP-14, SM Product overview: LM239DTBR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239DTBR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 36V TSSOP Linear Comparator IC
692-LM239DTBR2
Quad 36V TSSOP Linear Comparator IC 692-LM239DTBR2
Quad Comparator IC, 36V, 1.3us, TSSOP-14, SM Product overview: LM239DTBR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239DTBR2 can be used for catalog matching and distributor lookup.

Quad Comparator IC, 36V, 1.3us, TSSOP-14, SM Product overview: LM239DTBR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239DTBR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM239DTBR2 - 1197202-LM239DTBR2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM239DTBR2
1197202-LM239DTBR2
Linear - Linear - Comparators - LM239DTBR2 1197202-LM239DTBR2
Manufacturer: ON Semiconductor Win Source Part Number: 1197202-LM239DTBR2 Packaging: Tape and Reel Type: Use For General Mounting Style: SMD Current - Output: 16mA at 5V Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Voltage - Input Offset (Maximum): 5mV at 5V Current - Input Bias (Maximum): 0.25μA at 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: LM239 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V Current - Quiescent (Maximum): 2.5mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1197202-LM239DTBR2
Packaging: Tape and Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 16mA at 5V
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: LM239
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V
Current - Quiescent (Maximum): 2.5mA

Buy Now
Comparators - LM239DTBR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM239DTBR2
Comparators LM239DTBR2
Comparator General Purpose CMOS, Open-Collector, TTL 14-TSSOP

Comparator General Purpose CMOS, Open-Collector, TTL 14-TSSOP

Buy Now Datasheet
Linear - Comparators - LM239DTBR2 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM239DTBR2
Linear - Comparators LM239DTBR2
IC COMP QUAD SGL SUPPLY 14TSSOP

IC COMP QUAD SGL SUPPLY 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM239DTBR2 1197202-LM239DTBR2 LM239DTBR2 LM239DTBR2
Product Name Quad 36V TSSOP Linear Comparator IC Linear - Linear - Comparators - LM239DTBR2 Comparators Linear - Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 3 to 36 volts 3 to 36 volts
Power Dissipation (PD) 1000 milliwatts
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data