Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open Collector; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 26AC1244 |
| Product Name | Comparator Type Onsemi |
| RoHS Compliant | RoHS |