Comparator, Quad, Single Supply, 36 V
Comparator Quad Low Offset 3-36V SOIC14
Comparator Quad Low Offset 3-36V SOIC14
Comparator Quad Low Offset 3-36V SOIC14
Quad Comparator, 36V, 1.3us, SOIC-14, Tape & Reel Product overview: LM239DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 018721-LM239DR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, SOIC-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins RoHS Compliant: Yes
COMPARATOR, QUAD, OPEN COLLECTOR, SOIC14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC RoHS Compliant: Yes
COMPARATOR, QUAD, 1.3US, SOIC-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open Collector RoHS Compliant: Yes
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC
Analog Comparators 3-36V Qud Comparator -25 to 85 deg C
IC COMP QUAD SGL SUPPLY 14SOIC
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM239DR2G | 6899708 | 6899708P | 692-LM239DR2G | 018721-LM239DR2G | 98H0553 | 50AC5310 | LM239DR2G | LM239DR2G | LM239DR2G |
| Product Name | Comparators | Comparators | Quad 36V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM239DR2G | General Purpose Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Onsemi | Comparator, Quad, Open Collector, Soic14; Comparator Type Onsemi | Comparators | Analog Comparators | Linear - Comparators | |
| Standards | RoHS | |||||||||
| Package Type | SOIC; SOIC-14 NB | SOIC; Soic | SOIC; SOIC | Tape and Reel | SOIC; 14-SOIC | SOIC | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Active | |||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Logic Output | Open collector | Open Collector | TTL; CMOS; CMOS, Open-Collector, TTL |