Quad Comparator IC, 36V, SOIC-14, 1.3us Response Product overview: LM239DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 018719-LM239DG
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Automotive
Comparator, Quad, Single Supply, 36 V
GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, SOIC-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes
Analog Comparators 3-36V Qud Comparator -25 to 85 deg C
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-LM239DG | 018719-LM239DG | LM239DG | 45J0711 | LM239DG | LM239DG |
| Product Name | Quad 36V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM239DG | General Purpose Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Onsemi | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 9 volts | 3 to 36 volts | 3 to 36 volts | |||
| Power Dissipation (PD) | 1000 milliwatts | |||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Package Type | Rail/Tube | SOIC; 14-SOIC | SOIC; SOIC-14 NB | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) |