The LM239D is a quad comparator designed for use in various electronic applications, including consumer, automotive, and industrial sectors. It operates on a single or split supply and features low input bias current of 25 nA and low input offset current of ±5.0 nA, enhancing its performance in precision applications. The device supports a wide input common mode voltage range down to ground and has a low output saturation voltage of 130 mV at 4.0 mA, making it suitable for TTL and CMOS compatibility. The LM239D can handle a maximum power supply voltage of +36 V or ±18 V and has a maximum input differential voltage range of 36 V. It is rated for operation in ambient temperatures ranging from -25°C to +85°C, with a storage temperature range of -65°C to +150°C. The device also includes ESD protection on its inputs, which increases reliability without compromising functionality. Available in multiple package types, including SOIC-14 and PDIP-14, the LM239D is a versatile choice for engineers seeking reliable comparator solutions.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | LM239D |
| Product Name | Comparators |
| RoHS Compliant | RoHS |