onsemi Linear - Linear - Comparators - LM239AMX LM239AMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018716-LM239AMX Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM239AQDRG4Q1; CA0239; KA239AD; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018716-LM239AMX Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM239AQDRG4Q1; CA0239; KA239AD; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM239AMX - LM239AMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM239AMX
LM239AMX
Linear - Linear - Comparators - LM239AMX LM239AMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018716-LM239AMX Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM239AQDRG4Q1; CA0239; KA239AD; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018716-LM239AMX
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM239AQDRG4Q1; CA0239; KA239AD;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Comparators - LM239AMXTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM239AMXTR-ND
Comparators LM239AMXTR-ND
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM239AMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM239AMX
Integrated Circuits (ICs) - Linear - Comparators LM239AMX
COMPARATOR, 4 FUNC, 4000UV OFFSE

COMPARATOR, 4 FUNC, 4000UV OFFSE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM239AMX LM239AMXTR-ND LM239AMX
Product Name Linear - Linear - Comparators - LM239AMX Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details