IC OP AMP 4CH 14-MDIP
Quad Op-Amp, 1MHz BW, 1.5mV Vos, 16V, DIP-14 Product overview: LM224N from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224N can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-MDIP
General Purpose Amplifier 4 Circuit 14-MDIP
General Purpose Amplifier 4 Circuit 14-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM224NOS-ND | 687-LM224N | LM224N | LM224N |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 16V DIP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1.4 milliamps | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) |
| Supply Voltage (VS) | 15 volts | |||
| Slew Rate | 0.6000 V/µs | 0.5000 V/µs |