General Purpose Amplifier 4 Circuit 14-SOP
4-Ch Op Amp GP 150nA IB 5mV Vos 16V Vcc SOIC Product overview: LM224M from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224M can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1052801-LM224M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Current - Input Bias: 40nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
General Purpose Amplifier 4 Circuit 14-SOP
IC OPAMP GP 4 CIRCUIT 14SOP
IC OPAMP GP 4 CIRCUIT 14SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM224M-ND | 687-LM224M | 1052801-LM224M | LM224M | LM224M | LM224M |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 16V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224M | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOP; 14-SOP | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 15 volts | 3 to 32 volts | 3 volts |