IC OP AMP 4CH 14-SOIC
Quad Op-Amp, 1MHz BW, 2mV Vos, 16V, SOIC-14, Surface Mount Product overview: LM224DR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 1MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224DR2 can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, PDSO14
IC OPAMP QUAD LOW POWER 14SOIC
IC OPAMP QUAD LOW POWER 14SOIC
IC OPAMP GP 1MHZ 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM224DR2OSTR-ND | 687-LM224DR2 | LM224DR2 | LM224DR2 | LM224DR2 | 598-LM224DR2 | LM224DR2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad SMD 1MHz 16V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1MHZ 14SOIC | Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | ||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOP; SOP14 | Surface Mount | SOIC; 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 16 volts | 3 volts | |||||
| Slew Rate | 0.6000 V/µs | ||||||
| Bandwidth | 1 MHz |