Single Comparator IC, SOIC-8, 2.5-30V, 200ns, TTL Output Product overview: LM211DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211DG can be used for catalog matching and distributor lookup.
ON SEMICONDUCTOR - LM211DG - Analogue Comparator, Single, High Speed, 1 Comparator, 200 ns, 5V to 30V, SOIC, 8 Pins
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM211DG | 598-LM211DG | LM211DG |
| Product Name | 30V SOIC Linear Comparator IC | ON SEMICONDUCTOR - LM211DG - Analogue Comparator, Single, High Speed, 1 Comparator, 200 ns, 5V to 30V, SOIC, 8 Pins | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 5 to 30 volts | 15 volts | |
| Power Dissipation (PD) | 625 milliwatts | 625 milliwatts | |
| Operating Temperature | -25 C (-13 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Rail/Tube | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |