IC OPAMP SGL NON COMPENSTD 8SOIC
Win Source Part Number: 1378800-LM201ADR2
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: LM201
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 1.8mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Current - Input Bias: 30 nA
Voltage - Input Offset: 700 µV
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 44 V
Operational Amplifier, Non-Compensated, Single, SOIC-8 Narrow Body, 2500-REEL Product overview: LM201ADR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM201ADR2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP SGL NON COMPENSTD 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM201ADR2OS-ND | 1378800-LM201ADR2 | 687-LM201ADR2 | LM201ADR2 | LM201ADR2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 5 V/µs | 0.5000 V/µs | 5.00E-7 V/µs |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |
| VOS | 0.7000 millivolts | 0.7000 millivolts |