onsemi Voltage Regulators - Linear LM1117MPX-25NOPB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
Datasheet
Datasheet Summary
Powered by GS/AI

The LM1117MPX-25NOPB is a low dropout linear voltage regulator capable of delivering up to 800 mA of output current. It features a dropout voltage of 1.2 V at full load, making it suitable for applications requiring efficient voltage regulation. This regulator is available in a fixed output voltage of 2.5 V, along with adjustable options that can be set between 1.25 V and 13.8 V using external resistors. The device is housed in a compact SOT-223 package, which aids in space-saving designs. It includes built-in current limiting and thermal shutdown protection to enhance reliability. The LM1117MPX-25NOPB operates over a temperature range of -40°C to 125°C and is compliant with Pb-free standards. With a line regulation of 0.2% maximum and load regulation of 0.4% maximum, this regulator provides stable output performance. It is suitable for various applications, including post-regulation for switching DC-DC converters, battery chargers, and portable instrumentation.

Datasheet Summary
Powered by GS/AI

The LM1117MPX-25NOPB is a low dropout linear voltage regulator capable of delivering up to 800 mA of output current. It features a dropout voltage of 1.2 V at full load, making it suitable for applications requiring efficient voltage regulation. This regulator is available in a fixed output voltage of 2.5 V, along with adjustable options that can be set between 1.25 V and 13.8 V using external resistors. The device is housed in a compact SOT-223 package, which aids in space-saving designs. It includes built-in current limiting and thermal shutdown protection to enhance reliability. The LM1117MPX-25NOPB operates over a temperature range of -40°C to 125°C and is compliant with Pb-free standards. With a line regulation of 0.2% maximum and load regulation of 0.4% maximum, this regulator provides stable output performance. It is suitable for various applications, including post-regulation for switching DC-DC converters, battery chargers, and portable instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LM1117MPX-25NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1117MPX-25NOPB
Voltage Regulators - Linear LM1117MPX-25NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LM1117MPX-25NOPB
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1905572 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details