onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF353N LF353N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002482-LF353N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 5mV Family Name: LF353 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Operating Supply Current: 3.6mA Gain Bandwidth Product (GBP): 4MHz Introduction Date: November 26, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002482-LF353N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 5mV Family Name: LF353 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Operating Supply Current: 3.6mA Gain Bandwidth Product (GBP): 4MHz Introduction Date: November 26, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF353N - 002482-LF353N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF353N
002482-LF353N
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF353N 002482-LF353N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002482-LF353N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 5mV Family Name: LF353 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Operating Supply Current: 3.6mA Gain Bandwidth Product (GBP): 4MHz Introduction Date: November 26, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002482-LF353N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Family Name: LF353
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Operating Supply Current: 3.6mA
Gain Bandwidth Product (GBP): 4MHz
Introduction Date: November 26, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LF353N
Operational Amplifiers - Op Amps LF353N
Operational Amplifiers - Op Amps Dual Operational Amp

Operational Amplifiers - Op Amps Dual Operational Amp

Buy Now Datasheet
Op Amp, 4Mhz, 13V/us, Dip-8; No. Of Amplifiers Onsemi - 58K1786 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 4Mhz, 13V/us, Dip-8; No. Of Amplifiers Onsemi
58K1786
Op Amp, 4Mhz, 13V/us, Dip-8; No. Of Amplifiers Onsemi 58K1786
OP AMP, 4MHZ, 13V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:13V/µs; Supply Voltage Range:± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

OP AMP, 4MHZ, 13V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:13V/µs; Supply Voltage Range:± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LF353N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF353N
Instrumentation, OP Amps, Buffer Amps LF353N
J-FET Amplifier 2 Circuit 8-DIP

J-FET Amplifier 2 Circuit 8-DIP

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 002482-LF353N LF353N 58K1786 LF353N
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF353N Operational Amplifiers - Op Amps Op Amp, 4Mhz, 13V/us, Dip-8; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 3.6 milliamps 3.6 milliamps
VOS 5 millivolts 5 millivolts
IBIAS 5.00E-5 µA 5.00E-5 µA
GBW 4 MHz 4 MHz
Slew Rate 13 V/µs 13 V/µs 13 V/µs
Unlock Full Specs
to access all available technical data