onsemi Integrated Circuits(ICs) LF353MX

Description
Operational Amplifier, 2 Func, 13000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 2 Func, 13000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LF353MX - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 13000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 13000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
 - LF353MX - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 13000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 13000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Integrated Circuits(ICs) - 002480-LF353MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
002480-LF353MX
Integrated Circuits(ICs) 002480-LF353MX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 002480-LF353MX Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SOP Number of Circuits: 2 Amplifier Type: J-FET Slew Rate: 13 V/μs Gain Bandwidth Product: 4MHz Current - Input Bias: 50pA Voltage - Input Offset: 5mV Current - Supply: 3.6mA Family Name: LF353 Alternative Parts (Cross-Reference): OPA2227U/2K5E4; LF153D; TL072BID; Introduction Date: July 13, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 002480-LF353MX
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOP
Number of Circuits: 2
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Gain Bandwidth Product: 4MHz
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Current - Supply: 3.6mA
Family Name: LF353
Alternative Parts (Cross-Reference): OPA2227U/2K5E4; LF153D; TL072BID;
Introduction Date: July 13, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
4MHz 18V Operational Amplifier IC
687-LF353MX
4MHz 18V Operational Amplifier IC 687-LF353MX
2-Ch Op Amp, 4MHz GBW, 18V Max, SOP, BIFET Product overview: LF353MX from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF353MX can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 4MHz GBW, 18V Max, SOP, BIFET Product overview: LF353MX from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF353MX can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF353MX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LF353MX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LF353MX
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LF353MX
Operational Amplifiers - Op Amps LF353MX
Operational Amplifiers - Op Amps Dual Op amp JFET

Operational Amplifiers - Op Amps Dual Op amp JFET

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LF353MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF353MX
Instrumentation, OP Amps, Buffer Amps LF353MX
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LF353MX 002480-LF353MX 687-LF353MX LF353MX LF353MX LF353MX
Product Name Integrated Circuits(ICs) 4MHz 18V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type SOP; SOP8 Tape and Reel SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Removed; Obsolete
Supply Voltage (VS) 36 volts
Slew Rate 13 V/µs 13 V/µs
Unlock Full Specs
to access all available technical data