1-Ch JFET Op Amp, 4MHz GBW, 13V/µs SR, 18V, SOP Product overview: LF351M from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 13V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF351M can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002478-LF351M
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Operating Supply Current: 2.3mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC OPAMP JFET 1 CIRCUIT 8SOP
IC OPAMP JFET 1 CIRCUIT 8SOP
J-FET Amplifier 1 Circuit 8-SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LF351M | LF351MFS-ND | 002478-LF351M | LF351M | LF351M | LF351M |
| Product Name | 4MHz 13V 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF351M | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | |
| Bandwidth | 4 MHz | 4 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; 8-SOP | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |