onsemi Infrared, UV, Visible Emitters - LED56 LED56

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1195999-LED56 Packaging: Bulk Type: Infrared (IR) Mounting Style: Through Hole Orientation: Top View Viewing Angle: 16° Wavelength: 940nm Categories: Optoelectronics Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: TO-46-2 Lens Top Metal Can Current - DC Forward (If) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.7V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1195999-LED56 Packaging: Bulk Type: Infrared (IR) Mounting Style: Through Hole Orientation: Top View Viewing Angle: 16° Wavelength: 940nm Categories: Optoelectronics Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: TO-46-2 Lens Top Metal Can Current - DC Forward (If) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - LED56 - 1195999-LED56 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - LED56
1195999-LED56
Infrared, UV, Visible Emitters - LED56 1195999-LED56
Manufacturer: ON Semiconductor Win Source Part Number: 1195999-LED56 Packaging: Bulk Type: Infrared (IR) Mounting Style: Through Hole Orientation: Top View Viewing Angle: 16° Wavelength: 940nm Categories: Optoelectronics Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: TO-46-2 Lens Top Metal Can Current - DC Forward (If) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1195999-LED56
Packaging: Bulk
Type: Infrared (IR)
Mounting Style: Through Hole
Orientation: Top View
Viewing Angle: 16°
Wavelength: 940nm
Categories: Optoelectronics
Status: Obsolete
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Homepage: www.fairchildsemi.com/
Manufacturer Package: TO-46-2 Lens Top Metal Can
Current - DC Forward (If) (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.7V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1195999-LED56
Product Name Infrared, UV, Visible Emitters - LED56
Unlock Full Specs
to access all available technical data