Manufacturer: ON Semiconductor
Win Source Part Number: 1195998-LED55CF
Packaging: Bulk
Type: Infrared (IR)
Mounting Style: Through Hole
Orientation: Top View
Viewing Angle: 80°
Wavelength: 940nm
Categories: Optoelectronics
Status: Obsolete
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-46-2 Lens Top Metal Can
Current - DC Forward (If) (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.7V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1195998-LED55CF |
| Product Name | Infrared, UV, Visible Emitters - LED55CF |