onsemi Integrated Circuits (ICs) - Memory LE25W81QES00-AH-1

Description
Win Source Part Number: 964577-LE25W81QES00- AH-1 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 2.45V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-VDFN/VSONT (5x6) Temperature Range - Operating: -20°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 30 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: SPI Alternative Parts (Cross-Reference): SST25VF080B-50-4I-S2 AF; SST25VF080B-50-4I-S2 AE; SST26WF080B-104I/SN; LE25U81AFDTWG; LE25S81QETXG; S25FL208K0RMFI040LE2 5W81QES00AH1; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: onsemi Base Product Number: LE25W81
Request a Quote Datasheet
Description
Win Source Part Number: 964577-LE25W81QES00- AH-1 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 2.45V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-VDFN/VSONT (5x6) Temperature Range - Operating: -20°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 30 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: SPI Alternative Parts (Cross-Reference): SST25VF080B-50-4I-S2 AF; SST25VF080B-50-4I-S2 AE; SST26WF080B-104I/SN; LE25U81AFDTWG; LE25S81QETXG; S25FL208K0RMFI040LE2 5W81QES00AH1; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: onsemi Base Product Number: LE25W81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 964577-LE25W81QES00-AH-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
964577-LE25W81QES00-AH-1
Integrated Circuits (ICs) - Memory 964577-LE25W81QES00-AH-1
Win Source Part Number: 964577-LE25W81QES00- AH-1 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 2.45V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-VDFN/VSONT (5x6) Temperature Range - Operating: -20°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 30 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: SPI Alternative Parts (Cross-Reference): SST25VF080B-50-4I-S2 AF; SST25VF080B-50-4I-S2 AE; SST26WF080B-104I/SN; LE25U81AFDTWG; LE25S81QETXG; S25FL208K0RMFI040LE2 5W81QES00AH1; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: onsemi Base Product Number: LE25W81

Win Source Part Number: 964577-LE25W81QES00-AH-1
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 2.45V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-VDFN/VSONT (5x6)
Temperature Range - Operating: -20°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 30 MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): SST25VF080B-50-4I-S2AF; SST25VF080B-50-4I-S2AE; SST26WF080B-104I/SN; LE25U81AFDTWG; LE25S81QETXG; S25FL208K0RMFI040LE25W81QES00AH1;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: onsemi
Base Product Number: LE25W81

Buy Now Datasheet
8 Mb Memory IC and Storage Component - 774-LE25W81QES00-AH-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 Mb Memory IC and Storage Component
774-LE25W81QES00-AH-1
8 Mb Memory IC and Storage Component 774-LE25W81QES00-AH-1
Serial Flash Memory, 8 Mb (1024K x 8), 2000-REEL Product overview: LE25W81QES00-AH-1 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25W81QES00-AH- 1 can be used for catalog matching and distributor lookup.

Serial Flash Memory, 8 Mb (1024K x 8), 2000-REEL Product overview: LE25W81QES00-AH-1 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25W81QES00-AH-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - LE25W81QES00-AH-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LE25W81QES00-AH-1
Integrated Circuits (ICs) - Memory - Memory LE25W81QES00-AH-1
IC FLASH 8MBIT SPI 30MHZ 8VDFN

IC FLASH 8MBIT SPI 30MHZ 8VDFN

Supplier's Site
Memory - LE25W81QES00-AH-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 30 MHz 8-VDFN/VSONT (5x6)

FLASH Memory IC 8Mbit SPI 30 MHz 8-VDFN/VSONT (5x6)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 964577-LE25W81QES00-AH-1 774-LE25W81QES00-AH-1 LE25W81QES00-AH-1 LE25W81QES00-AH-1
Product Name Integrated Circuits (ICs) - Memory 8 Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH, Flash; Non-Volatile Flash; FLASH
Cycle Time 1.00E6 ns 1.00E6 ns
Operating Temperature -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 70 C (-4 to 158 F)
Supply Voltage 2.45V ~ 3.6V -20degC ~ 70degC (TA) 3.6V; 2.45V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details