onsemi Memory LE25U40PCMC-AH

Description
FLASH Memory IC 4Mb (512K x 8) SPI 30MHz 8-SOIC/SOPJ
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI 30MHz 8-SOIC/SOPJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - LE25U40PCMC-AH-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 30MHz 8-SOIC/SOPJ

FLASH Memory IC 4Mb (512K x 8) SPI 30MHz 8-SOIC/SOPJ

Buy Now Datasheet
Singapore, Singapore
30MHZ Memory IC and Storage Component
774-LE25U40PCMC-AH
30MHZ Memory IC and Storage Component 774-LE25U40PCMC-AH
IC FLASH 4M SPI 30MHZ 8SOIC Product overview: LE25U40PCMC-AH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 30MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25U40PCMC-AH can be used for catalog matching and distributor lookup.

IC FLASH 4M SPI 30MHZ 8SOIC Product overview: LE25U40PCMC-AH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 30MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25U40PCMC-AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - LE25U40PCMC-AH - 876969-LE25U40PCMC-AH - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LE25U40PCMC-AH
876969-LE25U40PCMC-AH
Memory - Flash - LE25U40PCMC-AH 876969-LE25U40PCMC-AH
Manufacturer: ON Semiconductor Win Source Part Number: 876969-LE25U40PCMC-A H Features: Memory IC 30 MHz Package: Reel - TR Family Name: LE25U40 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: ON Semiconductor
Win Source Part Number: 876969-LE25U40PCMC-AH
Features: Memory IC 30 MHz
Package: Reel - TR
Family Name: LE25U40
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - LE25U40PCMC-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 30 MHz 8-SOIC/SOPJ

FLASH Memory IC 4Mbit SPI 30 MHz 8-SOIC/SOPJ

Buy Now Datasheet
IC FLASH 4MBIT SPI 30MHZ 8SOIC

IC FLASH 4MBIT SPI 30MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - LE25U40PCMC-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LE25U40PCMC-AH
Integrated Circuits (ICs) - Memory - Memory LE25U40PCMC-AH
IC FLASH 4MBIT SPI 30MHZ 8SOIC

IC FLASH 4MBIT SPI 30MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number LE25U40PCMC-AH-ND 774-LE25U40PCMC-AH 876969-LE25U40PCMC-AH LE25U40PCMC-AH LE25U40PCMC-AH LE25U40PCMC-AH
Product Name Memory 30MHZ Memory IC and Storage Component Memory - Flash - LE25U40PCMC-AH Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH, Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL064P0XMFA000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers
 - 9423DC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers