onsemi Memory LE25U40CMDTWG

Description
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - LE25U40CMDTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC

Buy Now Datasheet
Memory - LE25U40CMDTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 2.5V SOIC Memory IC and Storage Component
774-LE25U40CMDTWG
Dual 2.5V SOIC Memory IC and Storage Component 774-LE25U40CMDTWG
Flash Serial (SPI, Dual SPI) 2.5V 4M-bit 512K x 8 11ns 8-Pin SOIC N T/R Product overview: LE25U40CMDTWG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 2.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25U40CMDTWG can be used for catalog matching and distributor lookup.

Flash Serial (SPI, Dual SPI) 2.5V 4M-bit 512K x 8 11ns 8-Pin SOIC N T/R Product overview: LE25U40CMDTWG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 2.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25U40CMDTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254207-LE25U40CMDTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254207-LE25U40CMDTWG
Integrated Circuits (ICs) - Memory 1254207-LE25U40CMDTWG
Win Source Part Number: 1254207-LE25U40CMDTW G Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: onsemi Other Names: LE25U40CMDTWGOSDKR,L E25U40CMDTWGOSTR,LE2 5U40CMDTWGOSCT Base Product Number: LE25U40

Win Source Part Number: 1254207-LE25U40CMDTWG
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: onsemi
Other Names: LE25U40CMDTWGOSDKR,LE25U40CMDTWGOSTR,LE25U40CMDTWGOSCT
Base Product Number: LE25U40

Buy Now Datasheet
IC FLASH 4MBIT SPI 40MHZ 8SOIC

IC FLASH 4MBIT SPI 40MHZ 8SOIC

Supplier's Site Datasheet
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Onsemi - 92Y3576 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Onsemi
92Y3576
Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Onsemi 92Y3576
FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:11ns RoHS Compliant: Yes

FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:11ns RoHS Compliant: Yes

Supplier's Site
Flash Memory, Spi, 4Mbit, 11Ns, Soic-8; Flash Memory Type Onsemi - 97Y9274 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Spi, 4Mbit, 11Ns, Soic-8; Flash Memory Type Onsemi
97Y9274
Flash Memory, Spi, 4Mbit, 11Ns, Soic-8; Flash Memory Type Onsemi 97Y9274
FLASH MEMORY, SPI, 4MBIT, 11NS, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:40MHz; Access RoHS Compliant: Yes

FLASH MEMORY, SPI, 4MBIT, 11NS, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:40MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - LE25U40CMDTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 40 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 40 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 4MBIT SPI 40MHZ 8SOIC

IC FLASH 4MBIT SPI 40MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - LE25U40CMDTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LE25U40CMDTWG
Integrated Circuits (ICs) - Memory - Memory LE25U40CMDTWG
IC FLASH 4MBIT SPI 40MHZ 8SOIC

IC FLASH 4MBIT SPI 40MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number LE25U40CMDTWGOSTR-ND 774-LE25U40CMDTWG 1254207-LE25U40CMDTWG LE25U40CMDTWG 92Y3576 97Y9274 LE25U40CMDTWG LE25U40CMDTWG LE25U40CMDTWG
Product Name Memory Dual 2.5V SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Onsemi Flash Memory, Spi, 4Mbit, 11Ns, Soic-8; Flash Memory Type Onsemi Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 512 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.3V ~ 3.6V 2.3 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V 2.3V ~ 3.6V 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 448-S25FL064LABBHB030-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers