FLASH Memory IC 4Mbit SPI 40 MHz 8-SOP-J
IC FLASH 4MBIT SPI 40MHZ 8SOPJ
IC FLASH 4MBIT SPI 40MHZ 8SOPJ
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | LE25U40CMCS00-AH | LE25U40CMCS00-AH | LE25U40CMCS00-AH |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |