onsemi Memory LE25U40CMC-AH

Description
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOP-J
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - LE25U40CMC-AHOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOP-J

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOP-J

Buy Now Datasheet
Memory - LE25U40CMC-AHOSCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOP-J

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOP-J

Buy Now Datasheet
Memory - LE25U40CMC-AHOSTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOP-J

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOP-J

Buy Now Datasheet
Memory - Flash - LE25U40CMC-AH - 018588-LE25U40CMC-AH - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LE25U40CMC-AH
018588-LE25U40CMC-AH
Memory - Flash - LE25U40CMC-AH 018588-LE25U40CMC-AH
Manufacturer: ON Semiconductor Win Source Part Number: 018588-LE25U40CMC-AH Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-J Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 018588-LE25U40CMC-AH
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4Mb 40MHz Memory IC and Storage Component
774-LE25U40CMC-AH
4Mb 40MHz Memory IC and Storage Component 774-LE25U40CMC-AH
4Mb SPI Flash Memory, 40MHz, SOP8 Product overview: LE25U40CMC-AH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 40MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 40MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25U40CMC-AH can be used for catalog matching and distributor lookup.

4Mb SPI Flash Memory, 40MHz, SOP8 Product overview: LE25U40CMC-AH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 40MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 40MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25U40CMC-AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - LE25U40CMC-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LE25U40CMC-AH
Integrated Circuits (ICs) - Memory - Memory LE25U40CMC-AH
IC FLASH 4MBIT SPI 40MHZ 8SOPJ

IC FLASH 4MBIT SPI 40MHZ 8SOPJ

Supplier's Site
Flash Memory, 4Mbit, Spi, Sop-8; Flash Memory Type Onsemi - 14AC4341 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, Spi, Sop-8; Flash Memory Type Onsemi
14AC4341
Flash Memory, 4Mbit, Spi, Sop-8; Flash Memory Type Onsemi 14AC4341
FLASH MEMORY, 4MBIT, SPI, SOP-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 4MBIT, SPI, SOP-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site
IC FLASH 4MBIT SPI 40MHZ 8SOPJ

IC FLASH 4MBIT SPI 40MHZ 8SOPJ

Supplier's Site Datasheet
Memory - LE25U40CMC-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 40 MHz 8-SOP-J

FLASH Memory IC 4Mbit SPI 40 MHz 8-SOP-J

Buy Now Datasheet
IC FLASH 4MBIT SPI 40MHZ 8SOPJ

IC FLASH 4MBIT SPI 40MHZ 8SOPJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number LE25U40CMC-AHOSDKR-ND 018588-LE25U40CMC-AH 774-LE25U40CMC-AH LE25U40CMC-AH 14AC4341 LE25U40CMC-AH LE25U40CMC-AH LE25U40CMC-AH
Product Name Memory Memory - Flash - LE25U40CMC-AH 4Mb 40MHz Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Flash Memory, 4Mbit, Spi, Sop-8; Flash Memory Type Onsemi Memory Memory Memory
Memory Category Flash Flash; FLASH Flash Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP; 8-SOP-J SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.3V ~ 3.6V 2.3 V ~ 3.6 V -3.3V; 2.3 -40degC ~ 85degC (TA) 3.6V; 2.3V ~ 3.6V 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA25TBD - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details