FLASH Memory IC 2Mb (256K x 8) SPI 30MHz 8-SOP
FLASH Memory IC 2Mb (256K x 8) SPI 30MHz 8-SOP
FLASH Memory IC 2Mb (256K x 8) SPI 30MHz 8-SOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1195973-LE25U20AMB-A
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 30MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V
2Mb SPI Serial Flash Memory, 30MHz, SOP-8 Product overview: LE25U20AMB-AH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 30MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 30MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25U20AMB-AH can be used for catalog matching and distributor lookup.
FLASH Memory IC 2Mbit SPI 30 MHz 8-SOP
SERIAL FLASH, 2MBIT, 30MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:30MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 2MBIT SPI 30MHZ 8SOP
IC FLASH 2MBIT SPI 30MHZ 8SOP
SOIC-8 NOR FLASH ROHS
IC FLASH 2MBIT SPI 30MHZ 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | LE25U20AMB-AHOSTR-ND | 1195973-LE25U20AMB-AH | 774-LE25U20AMB-AH | LE25U20AMB-AH | 30AC9756 | LE25U20AMB-AH | LE25U20AMB-AH | LE25U20AMB-AH | LE25U20AMB-AH |
| Product Name | Memory | Memory - Flash - LE25U20AMB-AH | 2Mb 30MHz Memory IC and Storage Component | Memory | Serial Flash, 2Mbit, 30Mhz, Soic-8; Flash Memory Type Onsemi | Memory | Memory | Memory >> NOR FLASH | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash | Flash; FLASH | Flash; Flash | Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | |||
| Supply Voltage | 2.3V ~ 3.6V | 2.3V ~ 3.6V | -3.3V; 2.3 | 3.6V; 2.3V ~ 3.6V | 2.3V ~ 3.6V | Surface Mount |