onsemi Integrated Circuits (ICs) - Memory LE25S81AFDTWG

Description
Win Source Part Number: 1006981-LE25S81AFDTW G Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-VSOIC Temperature Range - Operating: -40°C ~ 90°C (TA) Memory Format: FLASH Clock Frequency: 70 MHz Write Cycle Time - Word, Page: 500µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: onsemi Base Product Number: LE25S81 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1006981-LE25S81AFDTW G Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-VSOIC Temperature Range - Operating: -40°C ~ 90°C (TA) Memory Format: FLASH Clock Frequency: 70 MHz Write Cycle Time - Word, Page: 500µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: onsemi Base Product Number: LE25S81 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1006981-LE25S81AFDTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1006981-LE25S81AFDTWG
Integrated Circuits (ICs) - Memory 1006981-LE25S81AFDTWG
Win Source Part Number: 1006981-LE25S81AFDTW G Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-VSOIC Temperature Range - Operating: -40°C ~ 90°C (TA) Memory Format: FLASH Clock Frequency: 70 MHz Write Cycle Time - Word, Page: 500µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: onsemi Base Product Number: LE25S81 Product Status: Last Time Buy

Win Source Part Number: 1006981-LE25S81AFDTWG
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-VSOIC
Temperature Range - Operating: -40°C ~ 90°C (TA)
Memory Format: FLASH
Clock Frequency: 70 MHz
Write Cycle Time - Word, Page: 500µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: onsemi
Base Product Number: LE25S81
Product Status: Last Time Buy

Buy Now Datasheet
Singapore, Singapore
8 Mb Memory IC and Storage Component
774-LE25S81AFDTWG
8 Mb Memory IC and Storage Component 774-LE25S81AFDTWG
Serial Flash Memory, 8 Mb (1024K x 8), 3000-REEL Product overview: LE25S81AFDTWG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25S81AFDTWG can be used for catalog matching and distributor lookup.

Serial Flash Memory, 8 Mb (1024K x 8), 3000-REEL Product overview: LE25S81AFDTWG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25S81AFDTWG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - LE25S81AFDTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LE25S81AFDTWG
Integrated Circuits (ICs) - Memory - Memory LE25S81AFDTWG
IC FLASH 8MBIT SPI 70MHZ 8VSOIC

IC FLASH 8MBIT SPI 70MHZ 8VSOIC

Supplier's Site
Memory - LE25S81AFDTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 70 MHz 8-VSOIC

FLASH Memory IC 8Mbit SPI 70 MHz 8-VSOIC

Buy Now
IC FLASH 8MBIT SPI 70MHZ 8VSOIC

IC FLASH 8MBIT SPI 70MHZ 8VSOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1006981-LE25S81AFDTWG 774-LE25S81AFDTWG LE25S81AFDTWG LE25S81AFDTWG LE25S81AFDTWG
Product Name Integrated Circuits (ICs) - Memory 8 Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Cycle Time 500000 ns
Operating Temperature -40 to 90 C (-40 to 194 F) -40 C (-40 F) -40 to 90 C (-40 to 194 F)
Package Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 457780-1040 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details