Manufacturer: ON Semiconductor
Win Source Part Number: 922901-LE25S80MB-AH
Features: Memory IC
Package: Reel - TR
Family Name: LE25S80
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
REEL / 8M BIT SERIAL FLASH MEMOR Product overview: LE25S80MB-AH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25S80MB-AH can be used for catalog matching and distributor lookup.
IC FLASH MEM 8MBIT SERIAL SMD
IC FLASH MEM 8MBIT SERIAL SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 922901-LE25S80MB-AH | 774-LE25S80MB-AH | LE25S80MB-AH | LE25S80MB-AH | LE25S80MB-AH |
| Product Name | Memory - Flash - LE25S80MB-AH | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash |